High Temperature Application
6800pF ±20% 50V Ceramic Capacitor X8R 0402 (1005 Metric)
6800pF ±20% 50V Ceramic Capacitor X8R 0402 (1005 Metric)
CAP CER 6800PF 50V X8R 0402
| TDK Corporation | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C1005X8R1H682M050BB | 445-13956-2-ND | C1005X8R1H682M050BB |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Multilayer | Film Capacitors | |
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0068 microF | 0.0068 microF |