470pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)
CAP CER 470PF 50V X8R 0402
CAP CER 470PF 50V X8R 0402
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C1005X8R1H471K050BE-ND | C1005X8R1H471K050BE | C1005X8R1H471K050BE |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts |