TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X8R1H331K050BA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X8R1H331K050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X8R1H331K050BA
Multilayer Ceramic Chip Capacitor C1005X8R1H331K050BA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-3418-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3418-1-ND
Ceramic Capacitors 445-3418-1-ND
330pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

330pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3418-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3418-2-ND
Ceramic Capacitors 445-3418-2-ND
330pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

330pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic, 330Pf, 50V, X8R, 10%, 0402; Capacitance Tdk - 87R3410 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 330Pf, 50V, X8R, 10%, 0402; Capacitance Tdk
87R3410
Capacitor Ceramic, 330Pf, 50V, X8R, 10%, 0402; Capacitance Tdk 87R3410
CAPACITOR CERAMIC, 330PF, 50V, X8R, 10%, 0402; Capacitance:330pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X8R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 330PF, 50V, X8R, 10%, 0402; Capacitance:330pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X8R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C1005X8R1H331K050BA 445-3418-1-ND 87R3410
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitor Ceramic, 330Pf, 50V, X8R, 10%, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701327 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M30R334K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details