High Temperature Application
10000pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)
10000pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)
10000pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)
CAP, 0.01UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1005X8R1H103K050BB | 445-8851-1-ND | 445-8851-6-ND | 71AH3225 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.01Uf, 50V, Mlcc, 0402 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0100 microF |