High Temperature Application
10000pF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)
10000pF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)
10000pF ±20% 25V Ceramic Capacitor X8R 0402 (1005 Metric)
| TDK Corporation | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C1005X8R1E103M050BA | 445-13941-6-ND | 445-13941-1-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0100 microF |