TDK C1005X7S2A222K050BB
TDK C1005X7S2A222K050BB
2200pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)
2200pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)
2200pF ±10% 100V Ceramic Capacitor X7S 0402 (1005 Metric)
CAP, 2200PF, 100V, 10%, X7S, 0402; Capacitance:2200pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1795819 | 445-6022-6-ND | 445-6022-2-ND | 68AC4867 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 2200Pf, 100V, 10%, X7S, 0402; Capacitance Tdk |
| Technology | Multilayer | |||
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose |