TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X7S2A103M050BB

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X7S2A103M050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X7S2A103M050BB
Multilayer Ceramic Chip Capacitor C1005X7S2A103M050BB
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5200-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5200-2-ND
Ceramic Capacitors 445-5200-2-ND
10000pF ±20% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

10000pF ±20% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5200-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5200-1-ND
Ceramic Capacitors 445-5200-1-ND
10000pF ±20% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

10000pF ±20% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5200-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5200-6-ND
Ceramic Capacitors 445-5200-6-ND
10000pF ±20% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

10000pF ±20% 100V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.01Uf 100V, X7S, 20%, 0402, Full Reel; Capacitance Tdk - 87R3399 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 100V, X7S, 20%, 0402, Full Reel; Capacitance Tdk
87R3399
Ceramic Capacitor 0.01Uf 100V, X7S, 20%, 0402, Full Reel; Capacitance Tdk 87R3399
CERAMIC CAPACITOR 0.01UF 100V, X7S, 20%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 100V, X7S, 20%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1005X7S2A103M050BB 445-5200-2-ND 445-5200-6-ND 87R3399
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf 100V, X7S, 20%, 0402, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701112 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details