TDK U.S.A. Corporation Ceramic Capacitors C1005X7S1C474K050BC

Description
0.47µF ±10% 16V Ceramic Capacitor X7S 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 16V Ceramic Capacitor X7S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174768-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174768-6-ND
Ceramic Capacitors 445-174768-6-ND
0.47µF ±10% 16V Ceramic Capacitor X7S 0402 (1005 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174768-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174768-2-ND
Ceramic Capacitors 445-174768-2-ND
0.47µF ±10% 16V Ceramic Capacitor X7S 0402 (1005 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174768-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174768-1-ND
Ceramic Capacitors 445-174768-1-ND
0.47µF ±10% 16V Ceramic Capacitor X7S 0402 (1005 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C1005X7S1C474K050BC
CAP CER 0.47UF 16V X7S 0402

CAP CER 0.47UF 16V X7S 0402

Supplier's Site
Cap, 0.47Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk - 29AJ4970 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk
29AJ4970
Cap, 0.47Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk 29AJ4970
CAP, 0.47UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.47UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C1005X7S1C474K050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X7S1C474K050BC
Ceramic Capacitors C1005X7S1C474K050BC
CAP CER 0.47UF 16V X7S 0402

CAP CER 0.47UF 16V X7S 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-174768-6-ND 445-174768-2-ND C1005X7S1C474K050BC 29AJ4970 C1005X7S1C474K050BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 0.47Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum - Polymer Capacitors - 1572-337XMPL2R5MG19CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C11CF120J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details