TDK Corporation Multilayer Ceramic Chip Capacitor C1005X7S1A474K050BC

Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X7S1A474K050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X7S1A474K050BC
Multilayer Ceramic Chip Capacitor C1005X7S1A474K050BC
Commercial Grade, Mid Voltage (100 to 630V)

Commercial Grade, Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427322 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427322
MLCCs - Multilayer Ceramic Capacitors 2427322
TDK C1005X7S1A474K050BC

TDK C1005X7S1A474K050BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427323 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427323
MLCCs - Multilayer Ceramic Capacitors 2427323
TDK C1005X7S1A474K050BC

TDK C1005X7S1A474K050BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427323P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427323P
MLCCs - Multilayer Ceramic Capacitors 2427323P
TDK C1005X7S1A474K050BC

TDK C1005X7S1A474K050BC

Supplier's Site
Ceramic Capacitors - 445-8009-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8009-6-ND
Ceramic Capacitors 445-8009-6-ND
0.47µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

0.47µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8009-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8009-2-ND
Ceramic Capacitors 445-8009-2-ND
0.47µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

0.47µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8009-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8009-1-ND
Ceramic Capacitors 445-8009-1-ND
0.47µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

0.47µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,x7S,10V,0.47Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 65T7785 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7S,10V,0.47Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
65T7785
Mlcc,0402,x7S,10V,0.47Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 65T7785
MLCC,0402,X7S,10V,0. 47µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7S,10V,0.47µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X7S1A474K050BC 2427322 445-8009-6-ND 445-8009-2-ND 65T7785
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0402,x7S,10V,0.47Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X7S Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details