Commercial Grade, Mid Voltage (100 to 630V)
0.33µF ±20% 10V Ceramic Capacitor X7S 0402 (1005 Metric)
0.33µF ±20% 10V Ceramic Capacitor X7S 0402 (1005 Metric)
0.33µF ±20% 10V Ceramic Capacitor X7S 0402 (1005 Metric)
MLCC,0402,X7S,10V,0.
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1005X7S1A334M050BC | 445-13936-6-ND | 445-13936-2-ND | 52X3162 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Mlcc,0402,x7S,10V,0.33Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | |
| WVDC | 10 volts | 10 volts | 10 volts |