TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X7S1A155K050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X7S1A155K050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X7S1A155K050BC
Multilayer Ceramic Chip Capacitor C1005X7S1A155K050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-13933-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13933-6-ND
Ceramic Capacitors 445-13933-6-ND
1.5µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

1.5µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13933-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13933-1-ND
Ceramic Capacitors 445-13933-1-ND
1.5µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

1.5µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13933-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13933-2-ND
Ceramic Capacitors 445-13933-2-ND
1.5µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

1.5µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005X7S1A155K050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X7S1A155K050BC
Ceramic Capacitors C1005X7S1A155K050BC
CAP CER 1.5UF 10V X7S 0402

CAP CER 1.5UF 10V X7S 0402

Supplier's Site Datasheet
Mlcc,0402,x7S,10V,1.5Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 52X3160 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7S,10V,1.5Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
52X3160
Mlcc,0402,x7S,10V,1.5Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 52X3160
MLCC,0402,X7S,10V,1. 5µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7S,10V,1.5µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X7S1A155K050BC 445-13933-6-ND 445-13933-1-ND C1005X7S1A155K050BC 52X3160
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0402,x7S,10V,1.5Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details