TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X7S0J225M050BC

Description
General (Up to 50V)
Request a Quote
Description
General (Up to 50V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor, 2.2µF, 6.3V, X7S, 20%, 0402 is a multilayer ceramic chip capacitor designed for general electronic applications. It features a capacitance of 2.2µF with a voltage rating of 6.3V and a tolerance of ±20%. The capacitor is constructed using X7S dielectric material, which provides stable performance across a temperature range of -55°C to +125°C. The dimensions of the capacitor are 0.40mm x 0.20mm, making it suitable for compact circuit designs. This component is RoHS compliant and is ideal for use in mobile communication equipment, power supply circuits, and various consumer electronics. Its low equivalent series resistance (ESR) contributes to high ripple resistance and low self-heating, enhancing reliability in demanding applications.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor, 2.2µF, 6.3V, X7S, 20%, 0402 is a multilayer ceramic chip capacitor designed for general electronic applications. It features a capacitance of 2.2µF with a voltage rating of 6.3V and a tolerance of ±20%. The capacitor is constructed using X7S dielectric material, which provides stable performance across a temperature range of -55°C to +125°C. The dimensions of the capacitor are 0.40mm x 0.20mm, making it suitable for compact circuit designs. This component is RoHS compliant and is ideal for use in mobile communication equipment, power supply circuits, and various consumer electronics. Its low equivalent series resistance (ESR) contributes to high ripple resistance and low self-heating, enhancing reliability in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X7S0J225M050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X7S0J225M050BC
Multilayer Ceramic Chip Capacitor C1005X7S0J225M050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-9089-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9089-1-ND
Ceramic Capacitors 445-9089-1-ND
2.2µF ±20% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9089-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9089-2-ND
Ceramic Capacitors 445-9089-2-ND
2.2µF ±20% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9089-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9089-6-ND
Ceramic Capacitors 445-9089-6-ND
2.2µF ±20% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 2.2Uf, 6.3V, X7S, 20%, 0402; Capacitance Tdk - 07W9146 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 6.3V, X7S, 20%, 0402; Capacitance Tdk
07W9146
Ceramic Capacitor, 2.2Uf, 6.3V, X7S, 20%, 0402; Capacitance Tdk 07W9146
CERAMIC CAPACITOR, 2.2UF, 6.3V, X7S, 20%, 0402; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:C Series; Product Width:0.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 6.3V, X7S, 20%, 0402; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:C Series; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1005X7S0J225M050BC 445-9089-1-ND 445-9089-6-ND 07W9146
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 2.2Uf, 6.3V, X7S, 20%, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 227AVD6R3MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details