General (Up to 50V)
2.2µF ±20% 4V Ceramic Capacitor X7S 0402 (1005 Metric)
2.2µF ±20% 4V Ceramic Capacitor X7S 0402 (1005 Metric)
2.2µF ±20% 4V Ceramic Capacitor X7S 0402 (1005 Metric)
CAP CER 2.2UF 4V X7S 0402
| TDK Corporation | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1005X7S0G225M050BC | 445-9106-2-ND | 445-9106-6-ND | C1005X7S0G225M050BC |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose; General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |