TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X7R1V103K050BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X7R1V103K050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X7R1V103K050BB
Multilayer Ceramic Chip Capacitor C1005X7R1V103K050BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7338-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7338-1-ND
Ceramic Capacitors 445-7338-1-ND
10000pF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7338-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7338-6-ND
Ceramic Capacitors 445-7338-6-ND
10000pF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7338-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7338-2-ND
Ceramic Capacitors 445-7338-2-ND
10000pF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 0.01Uf, 35V, Mlcc, 0402 Rohs Compliant Tdk - 29AJ4965 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 35V, Mlcc, 0402 Rohs Compliant Tdk
29AJ4965
Cap, 0.01Uf, 35V, Mlcc, 0402 Rohs Compliant Tdk 29AJ4965
CAP, 0.01UF, 35V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.01UF, 35V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1005X7R1V103K050BB 445-7338-1-ND 445-7338-6-ND 29AJ4965
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.01Uf, 35V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details