TDK U.S.A. Corporation Ceramic Capacitors C1005X7R1H473M050BE

Description
0.047µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.047µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173777-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173777-2-ND
Ceramic Capacitors 445-173777-2-ND
0.047µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173777-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173777-6-ND
Ceramic Capacitors 445-173777-6-ND
0.047µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173777-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173777-1-ND
Ceramic Capacitors 445-173777-1-ND
0.047µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,x7R,50V,47Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 92Y5772 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7R,50V,47Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
92Y5772
Mlcc,0402,x7R,50V,47Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk 92Y5772
MLCC,0402,X7R,50V,47 nF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7R,50V,47nF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-173777-2-ND 445-173777-6-ND 92Y5772
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0402,x7R,50V,47Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details