TDK Corporation Multilayer Ceramic Chip Capacitor C1005X7R1H223K050BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X7R1H223K050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X7R1H223K050BB
Multilayer Ceramic Chip Capacitor C1005X7R1H223K050BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7332-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7332-6-ND
Ceramic Capacitors 445-7332-6-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7332-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7332-2-ND
Ceramic Capacitors 445-7332-2-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7332-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7332-1-ND
Ceramic Capacitors 445-7332-1-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 0402, Full Reel; Capacitance Tdk - 87R3380 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 0402, Full Reel; Capacitance Tdk
87R3380
Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 0402, Full Reel; Capacitance Tdk 87R3380
CERAMIC CAPACITOR 0.022UF 50V, X7R, 10%, 0402, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 50V, X7R, 10%, 0402, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1005X7R1H223K050BB 445-7332-6-ND 445-7332-2-ND 87R3380
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 0402, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M30R334K1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers