TDK U.S.A. Corporation Ceramic Capacitors C1005X7R1H104K050BE

Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173610-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173610-6-ND
Ceramic Capacitors 445-173610-6-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173610-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173610-2-ND
Ceramic Capacitors 445-173610-2-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-173610-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173610-1-ND
Ceramic Capacitors 445-173610-1-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2427317P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427317P
MLCCs - Multilayer Ceramic Capacitors 2427317P
TDK C1005X7R1H104K050BE

TDK C1005X7R1H104K050BE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427316 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427316
MLCCs - Multilayer Ceramic Capacitors 2427316
TDK C1005X7R1H104K050BE

TDK C1005X7R1H104K050BE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427317 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427317
MLCCs - Multilayer Ceramic Capacitors 2427317
TDK C1005X7R1H104K050BE

TDK C1005X7R1H104K050BE

Supplier's Site
Mlcc,0402,x7R,50V,0.1Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 92Y5763 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7R,50V,0.1Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
92Y5763
Mlcc,0402,x7R,50V,0.1Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 92Y5763
MLCC,0402,X7R,50V,0. 1µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7R,50V,0.1µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Tdk - 71AH3218 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Tdk
71AH3218
Cap, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Tdk 71AH3218
CAP, 0.1UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.1UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C1005X7R1H104K050BE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X7R1H104K050BE
Ceramic Capacitors C1005X7R1H104K050BE
CAP CER 0.1UF 50V X7R 0402

CAP CER 0.1UF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-173610-6-ND 445-173610-2-ND 2427317P 92Y5763 C1005X7R1H104K050BE
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Mlcc,0402,x7R,50V,0.1Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187UVG016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers