TDK Corporation Multilayer Ceramic Chip Capacitor C1005X7R1H104K050BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X7R1H104K050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X7R1H104K050BB
Multilayer Ceramic Chip Capacitor C1005X7R1H104K050BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5932-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5932-2-ND
Ceramic Capacitors 445-5932-2-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5932-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5932-1-ND
Ceramic Capacitors 445-5932-1-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5932-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5932-6-ND
Ceramic Capacitors 445-5932-6-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005X7R1H104K050BB - 846056-C1005X7R1H104K050BB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1005X7R1H104K050BB
846056-C1005X7R1H104K050BB
Ceramic Capacitors - C1005X7R1H104K050BB 846056-C1005X7R1H104K050BB
Manufacturer: TDK Corporation Win Source Part Number: 846056-C1005X7R1H104 K050BB Series: C Features: 0.1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-5932-6, 445-5932-2, C1005X7R1H104KT000F, 445-5932-1, C1005X7R1H104K, Q7835961

Manufacturer: TDK Corporation
Win Source Part Number: 846056-C1005X7R1H104K050BB
Series: C
Features: 0.1 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-5932-6, 445-5932-2, C1005X7R1H104KT000F, 445-5932-1, C1005X7R1H104K, Q7835961

Buy Now Datasheet
Singapore, Singapore
0.1UF 50V Capacitor
60-C1005X7R1H104K050BB
0.1UF 50V Capacitor 60-C1005X7R1H104K050BB
CAP CER 0.1UF 50V X7R 0402 Product overview: C1005X7R1H104K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X7R1H104K050 BB can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X7R 0402 Product overview: C1005X7R1H104K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X7R1H104K050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1005X7R1H104K050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X7R1H104K050BB
Ceramic Capacitors C1005X7R1H104K050BB
CAP CER 0.1UF 50V X7R 0402

CAP CER 0.1UF 50V X7R 0402

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 50V, X7R, 0402, Full Reel; Capacitance Tdk - 72W1753 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 0402, Full Reel; Capacitance Tdk
72W1753
Ceramic Capacitor, 0.1Uf, 50V, X7R, 0402, Full Reel; Capacitance Tdk 72W1753
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 50V, X7R, 0402; Capacitance Tdk - 04X3230 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 0402; Capacitance Tdk
04X3230
Ceramic Capacitor, 0.1Uf, 50V, X7R, 0402; Capacitance Tdk 04X3230
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 0402; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 0402; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X7R1H104K050BB 445-5932-2-ND 445-5932-6-ND 846056-C1005X7R1H104K050BB 60-C1005X7R1H104K050BB C1005X7R1H104K050BB 72W1753 04X3230
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C1005X7R1H104K050BB 0.1UF 50V Capacitor Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 50V, X7R, 0402, Full Reel; Capacitance Tdk Ceramic Capacitor, 0.1Uf, 50V, X7R, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH160J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101302T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers