TDK U.S.A. Corporation Ceramic Capacitors C1005X7R1E154M050BB

Description
0.15µF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.15µF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1005X7R1E154M050BB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1005X7R1E154M050BB-ND
Ceramic Capacitors C1005X7R1E154M050BB-ND
0.15µF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.15µF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,x7R,25V,0.15Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 52X3137 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7R,25V,0.15Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
52X3137
Mlcc,0402,x7R,25V,0.15Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 52X3137
MLCC,0402,X7R,25V,0. 15µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7R,25V,0.15µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C1005X7R1E154M050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X7R1E154M050BB
Ceramic Capacitors C1005X7R1E154M050BB
CAP CER 0.15UF 25V X7R 0402

CAP CER 0.15UF 25V X7R 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1005X7R1E154M050BB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1005X7R1E154M050BB
Capacitors - Ceramic Capacitors C1005X7R1E154M050BB
CAP CER 0.15UF 25V X7R 0402

CAP CER 0.15UF 25V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1005X7R1E154M050BB-ND 52X3137 C1005X7R1E154M050BB C1005X7R1E154M050BB
Product Name Ceramic Capacitors Mlcc,0402,x7R,25V,0.15Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details