TDK Corporation Multilayer Ceramic Chip Capacitor C1005X7R1C683K050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X7R1C683K050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X7R1C683K050BC
Multilayer Ceramic Chip Capacitor C1005X7R1C683K050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-4950-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4950-2-ND
Ceramic Capacitors 445-4950-2-ND
0.068µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.068µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 0.068Uf, 16V, X7R, 0402; Capacitance Tdk - 04X3226 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.068Uf, 16V, X7R, 0402; Capacitance Tdk
04X3226
Ceramic Capacitor, 0.068Uf, 16V, X7R, 0402; Capacitance Tdk 04X3226
CERAMIC CAPACITOR, 0.068UF, 16V, X7R, 0402; Capacitance:68000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.068UF, 16V, X7R, 0402; Capacitance:68000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1005X7R1C683K050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X7R1C683K050BC
Ceramic Capacitors C1005X7R1C683K050BC
CAP CER 0.068UF 16V X7R 0402

CAP CER 0.068UF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1005X7R1C683K050BC 445-4950-2-ND 04X3226 C1005X7R1C683K050BC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitor, 0.068Uf, 16V, X7R, 0402; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701106 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 107SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers