TDK Corporation Multilayer Ceramic Chip Capacitor C1005X7R1A224K050BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X7R1A224K050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X7R1A224K050BB
Multilayer Ceramic Chip Capacitor C1005X7R1A224K050BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5938-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5938-6-ND
Ceramic Capacitors 445-5938-6-ND
0.22µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5938-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5938-1-ND
Ceramic Capacitors 445-5938-1-ND
0.22µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5938-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5938-2-ND
Ceramic Capacitors 445-5938-2-ND
0.22µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005X7R1A224K050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X7R1A224K050BB
Ceramic Capacitors C1005X7R1A224K050BB
CAP CER 0.22UF 10V X7R 0402

CAP CER 0.22UF 10V X7R 0402

Supplier's Site Datasheet
Ceramic Capacitor, 0.22Uf, 10V, X7R, 0402; Capacitance Tdk - 04X3222 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.22Uf, 10V, X7R, 0402; Capacitance Tdk
04X3222
Ceramic Capacitor, 0.22Uf, 10V, X7R, 0402; Capacitance Tdk 04X3222
CERAMIC CAPACITOR, 0.22UF, 10V, X7R, 0402; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.22UF, 10V, X7R, 0402; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Μf, 10V, 10%, X7R, 0402; Capacitance Tdk - 79Y4213 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 10V, 10%, X7R, 0402; Capacitance Tdk
79Y4213
Cap, 0.22Μf, 10V, 10%, X7R, 0402; Capacitance Tdk 79Y4213
CAP, 0.22µF, 10V, 10%, X7R, 0402; Capacitance:0.22µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 10V, 10%, X7R, 0402; Capacitance:0.22µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X7R1A224K050BB 445-5938-6-ND 445-5938-1-ND C1005X7R1A224K050BB 04X3222 79Y4213
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.22Uf, 10V, X7R, 0402; Capacitance Tdk Cap, 0.22Μf, 10V, 10%, X7R, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details