TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X6S1C474K050BC

Description
General (Up to 50V)
Request a Quote
Description
General (Up to 50V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK 0.47µF, 16V MLCC capacitor (part number 29AJ4962) is a commercial-grade component designed for general applications. It features a capacitance of 470nF with a tolerance of ±10% and a rated voltage of 16V DC. The capacitor is housed in a compact 0402 package, with dimensions of 1.00mm x 0.50mm x 0.50mm, and is compliant with RoHS standards. This capacitor has a temperature characteristic of X6S, allowing it to operate effectively within a temperature range of -55°C to 105°C with a capacitance change of ±22%. The insulation resistance is specified at a minimum of 212 MΩ, and the maximum dissipation factor is 10%. This component does not meet AEC-Q200 automotive standards, making it suitable for non-automotive applications. Engineers may consider this capacitor for its reliability and compact size in various electronic circuits.

Datasheet Summary
Powered by GS/AI

The TDK 0.47µF, 16V MLCC capacitor (part number 29AJ4962) is a commercial-grade component designed for general applications. It features a capacitance of 470nF with a tolerance of ±10% and a rated voltage of 16V DC. The capacitor is housed in a compact 0402 package, with dimensions of 1.00mm x 0.50mm x 0.50mm, and is compliant with RoHS standards. This capacitor has a temperature characteristic of X6S, allowing it to operate effectively within a temperature range of -55°C to 105°C with a capacitance change of ±22%. The insulation resistance is specified at a minimum of 212 MΩ, and the maximum dissipation factor is 10%. This component does not meet AEC-Q200 automotive standards, making it suitable for non-automotive applications. Engineers may consider this capacitor for its reliability and compact size in various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X6S1C474K050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X6S1C474K050BC
Multilayer Ceramic Chip Capacitor C1005X6S1C474K050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-8015-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8015-2-ND
Ceramic Capacitors 445-8015-2-ND
0.47µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

0.47µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8015-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8015-6-ND
Ceramic Capacitors 445-8015-6-ND
0.47µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

0.47µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8015-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8015-1-ND
Ceramic Capacitors 445-8015-1-ND
0.47µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

0.47µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005X6S1C474K050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X6S1C474K050BC
Ceramic Capacitors C1005X6S1C474K050BC
CAP CER 0.47UF 16V X6S 0402

CAP CER 0.47UF 16V X6S 0402

Supplier's Site Datasheet
Mlcc,0402,x6S,16V,0.47Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 65T7779 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x6S,16V,0.47Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
65T7779
Mlcc,0402,x6S,16V,0.47Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 65T7779
MLCC,0402,X6S,16V,0. 47µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X6S,16V,0.47µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Cap, 0.47Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk - 29AJ4962 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk
29AJ4962
Cap, 0.47Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk 29AJ4962
CAP, 0.47UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.47UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X6S1C474K050BC 445-8015-2-ND 445-8015-6-ND C1005X6S1C474K050BC 65T7779
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0402,x6S,16V,0.47Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701177 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C232U100AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
Ceramic Capacitors - C11CF120K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers