TDK Corporation Multilayer Ceramic Chip Capacitor C1005X6S1C225K050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X6S1C225K050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X6S1C225K050BC
Multilayer Ceramic Chip Capacitor C1005X6S1C225K050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9156389 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9156389
MLCCs - Multilayer Ceramic Capacitors 9156389
TDK C1005X6S1C225K050BC

TDK C1005X6S1C225K050BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9156389P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9156389P
MLCCs - Multilayer Ceramic Capacitors 9156389P
TDK C1005X6S1C225K050BC

TDK C1005X6S1C225K050BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110302 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110302
MLCCs - Multilayer Ceramic Capacitors 1110302
TDK C1005X6S1C225K050BC

TDK C1005X6S1C225K050BC

Supplier's Site
Ceramic Capacitors - 445-9103-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9103-6-ND
Ceramic Capacitors 445-9103-6-ND
2.2µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9103-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9103-2-ND
Ceramic Capacitors 445-9103-2-ND
2.2µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9103-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9103-1-ND
Ceramic Capacitors 445-9103-1-ND
2.2µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005X6S1C225K050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X6S1C225K050BC
Ceramic Capacitors C1005X6S1C225K050BC
CAP CER 2.2UF 16V X6S 0402

CAP CER 2.2UF 16V X6S 0402

Supplier's Site Datasheet
Ceramic Capacitor, 2.2Uf, 16V, X6S, 10%, 0402, Full Reel; Capacitance Tdk - 07W9139 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 16V, X6S, 10%, 0402, Full Reel; Capacitance Tdk
07W9139
Ceramic Capacitor, 2.2Uf, 16V, X6S, 10%, 0402, Full Reel; Capacitance Tdk 07W9139
CERAMIC CAPACITOR, 2.2UF, 16V, X6S, 10%, 0402, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 16V, X6S, 10%, 0402, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk - 71AH3213 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk
71AH3213
Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk 71AH3213
CAP, 2.2UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X6S1C225K050BC 9156389 9156389P 445-9103-6-ND 445-9103-2-ND C1005X6S1C225K050BC 07W9139 71AH3213
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 2.2Uf, 16V, X6S, 10%, 0402, Full Reel; Capacitance Tdk Cap, 2.2Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X6S Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - M20U473M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details