TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X6S1A225K050BC

Description
General (Up to 50V)
Request a Quote
Description
General (Up to 50V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor, 2.2µF, 10V, X6S, 10%, 0402, Full Reel is a multilayer ceramic chip capacitor designed for general electronic applications. It features a capacitance of 2.2µF with a DC voltage rating of 10V and a tolerance of ±10%. The capacitor is constructed using advanced precision technologies that allow for multiple thinner dielectric layers, resulting in high capacitance and low equivalent series resistance (ESR), which contributes to low self-heating and high ripple resistance. The X6S dielectric characteristic provides a temperature range of -55°C to +105°C with a capacitance change of ±22%. This component is suitable for use in mobile communication equipment, power supply circuits, and various electronic devices, including servers and LED displays. The product is RoHS compliant and comes in a compact 0402 package, making it ideal for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor, 2.2µF, 10V, X6S, 10%, 0402, Full Reel is a multilayer ceramic chip capacitor designed for general electronic applications. It features a capacitance of 2.2µF with a DC voltage rating of 10V and a tolerance of ±10%. The capacitor is constructed using advanced precision technologies that allow for multiple thinner dielectric layers, resulting in high capacitance and low equivalent series resistance (ESR), which contributes to low self-heating and high ripple resistance. The X6S dielectric characteristic provides a temperature range of -55°C to +105°C with a capacitance change of ±22%. This component is suitable for use in mobile communication equipment, power supply circuits, and various electronic devices, including servers and LED displays. The product is RoHS compliant and comes in a compact 0402 package, making it ideal for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X6S1A225K050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X6S1A225K050BC
Multilayer Ceramic Chip Capacitor C1005X6S1A225K050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-9095-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9095-1-ND
Ceramic Capacitors 445-9095-1-ND
2.2µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9095-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9095-2-ND
Ceramic Capacitors 445-9095-2-ND
2.2µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9095-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9095-6-ND
Ceramic Capacitors 445-9095-6-ND
2.2µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005X6S1A225K050BC - 865428-C1005X6S1A225K050BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1005X6S1A225K050BC
865428-C1005X6S1A225K050BC
Ceramic Capacitors - C1005X6S1A225K050BC 865428-C1005X6S1A225K050BC
Manufacturer: TDK Corporation Win Source Part Number: 865428-C1005X6S1A225 K050BC Series: C Operating Temperature Range: -55°C ~ 105°C Features: 2.2 µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: 445-9095-1, C1005X6S1A225KT000E, 445-9095-2, C1005X6S1A225K, 445-9095-6

Manufacturer: TDK Corporation
Win Source Part Number: 865428-C1005X6S1A225K050BC
Series: C
Operating Temperature Range: -55°C ~ 105°C
Features: 2.2 µF ±10% 10V Ceramic Capacitor X6S 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Other Part Number: 445-9095-1, C1005X6S1A225KT000E, 445-9095-2, C1005X6S1A225K, 445-9095-6

Buy Now
Singapore, Singapore
2.2UF 10V Capacitor
60-C1005X6S1A225K050BC
2.2UF 10V Capacitor 60-C1005X6S1A225K050BC
CAP CER 2.2UF 10V X6S 0402 Product overview: C1005X6S1A225K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X6S1A225K050 BC can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 10V X6S 0402 Product overview: C1005X6S1A225K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X6S1A225K050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1005X6S1A225K050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X6S1A225K050BC
Ceramic Capacitors C1005X6S1A225K050BC
CAP CER 2.2UF 10V X6S 0402

CAP CER 2.2UF 10V X6S 0402

Supplier's Site Datasheet
Ceramic Capacitor, 2.2Uf, 10V, X6S, 10%, 0402, Full Reel; Capacitance Tdk - 07W9135 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 10V, X6S, 10%, 0402, Full Reel; Capacitance Tdk
07W9135
Ceramic Capacitor, 2.2Uf, 10V, X6S, 10%, 0402, Full Reel; Capacitance Tdk 07W9135
CERAMIC CAPACITOR, 2.2UF, 10V, X6S, 10%, 0402, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 10V, X6S, 10%, 0402, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 10V, Mlcc, 0402 Rohs Compliant Tdk - 71AH3212 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 10V, Mlcc, 0402 Rohs Compliant Tdk
71AH3212
Cap, 2.2Uf, 10V, Mlcc, 0402 Rohs Compliant Tdk 71AH3212
CAP, 2.2UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X6S1A225K050BC 445-9095-1-ND 445-9095-6-ND 865428-C1005X6S1A225K050BC 60-C1005X6S1A225K050BC C1005X6S1A225K050BC 07W9135 71AH3212
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C1005X6S1A225K050BC 2.2UF 10V Capacitor Ceramic Capacitors Ceramic Capacitor, 2.2Uf, 10V, X6S, 10%, 0402, Full Reel; Capacitance Tdk Cap, 2.2Uf, 10V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - P10G101J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details