TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X6S1A105M050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X6S1A105M050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X6S1A105M050BC
Multilayer Ceramic Chip Capacitor C1005X6S1A105M050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7369-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7369-6-ND
Ceramic Capacitors 445-7369-6-ND
1µF ±20% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±20% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7369-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7369-2-ND
Ceramic Capacitors 445-7369-2-ND
1µF ±20% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±20% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7369-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7369-1-ND
Ceramic Capacitors 445-7369-1-ND
1µF ±20% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±20% 10V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 10V, X6S, 20%, 0402, Full Reel; Capacitance Tdk - 87R3320 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 10V, X6S, 20%, 0402, Full Reel; Capacitance Tdk
87R3320
Ceramic Capacitor, 1Uf, 10V, X6S, 20%, 0402, Full Reel; Capacitance Tdk 87R3320
CERAMIC CAPACITOR, 1UF, 10V, X6S, 20%, 0402, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 10V, X6S, 20%, 0402, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1005X6S1A105M050BC 445-7369-6-ND 445-7369-2-ND 87R3320
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 10V, X6S, 20%, 0402, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Polymer - 156XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers