TDK Corporation Multilayer Ceramic Chip Capacitor C1005X6S0G475M050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X6S0G475M050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X6S0G475M050BC
Multilayer Ceramic Chip Capacitor C1005X6S0G475M050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-8017-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8017-1-ND
Ceramic Capacitors 445-8017-1-ND
4.7µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

4.7µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8017-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8017-2-ND
Ceramic Capacitors 445-8017-2-ND
4.7µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

4.7µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8017-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8017-6-ND
Ceramic Capacitors 445-8017-6-ND
4.7µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

4.7µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9156379P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9156379P
MLCCs - Multilayer Ceramic Capacitors 9156379P
TDK C1005X6S0G475M050BC

TDK C1005X6S0G475M050BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9156379 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9156379
MLCCs - Multilayer Ceramic Capacitors 9156379
TDK C1005X6S0G475M050BC

TDK C1005X6S0G475M050BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110328 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110328
MLCCs - Multilayer Ceramic Capacitors 1110328
TDK C1005X6S0G475M050BC

TDK C1005X6S0G475M050BC

Supplier's Site
Ceramic Capacitors - C1005X6S0G475M050BC - 914216-C1005X6S0G475M050BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1005X6S0G475M050BC
914216-C1005X6S0G475M050BC
Ceramic Capacitors - C1005X6S0G475M050BC 914216-C1005X6S0G475M050BC
Manufacturer: TDK Corporation Win Source Part Number: 914216-C1005X6S0G475 M050BC Series: C Operating Temperature Range: -55°C ~ 105°C Features: ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-8017-2, C1005X6S0G475M, 445-8017-1, C1005X6S0G475MTJ00E, 445-8017-6

Manufacturer: TDK Corporation
Win Source Part Number: 914216-C1005X6S0G475M050BC
Series: C
Operating Temperature Range: -55°C ~ 105°C
Features: ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-8017-2, C1005X6S0G475M, 445-8017-1, C1005X6S0G475MTJ00E, 445-8017-6

Buy Now
Singapore, Singapore
4.7UF 4V Capacitor
60-C1005X6S0G475M050BC
4.7UF 4V Capacitor 60-C1005X6S0G475M050BC
CAP CER 4.7UF 4V X6S 0402 Product overview: C1005X6S0G475M050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X6S0G475M050 BC can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 4V X6S 0402 Product overview: C1005X6S0G475M050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X6S0G475M050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 4.7Μf, 4V, 20%, X6S, 0402; Capacitance Tdk - 94Y9969 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 4V, 20%, X6S, 0402; Capacitance Tdk
94Y9969
Cap, 4.7Μf, 4V, 20%, X6S, 0402; Capacitance Tdk 94Y9969
CAP, 4.7µF, 4V, 20%, X6S, 0402; Capacitance:4.7µF; Voltage Rating:4V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 4.7µF, 4V, 20%, X6S, 0402; Capacitance:4.7µF; Voltage Rating:4V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 4V, 20%, X6S, 0402; Capacitance Tdk - 79Y4208 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 4V, 20%, X6S, 0402; Capacitance Tdk
79Y4208
Cap, 4.7Μf, 4V, 20%, X6S, 0402; Capacitance Tdk 79Y4208
CAP, 4.7µF, 4V, 20%, X6S, 0402; Capacitance:4.7µF; Voltage Rating:4V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 4.7µF, 4V, 20%, X6S, 0402; Capacitance:4.7µF; Voltage Rating:4V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X6S0G475M050BC 445-8017-1-ND 445-8017-6-ND 9156379P 9156379 914216-C1005X6S0G475M050BC 60-C1005X6S0G475M050BC 94Y9969
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - C1005X6S0G475M050BC 4.7UF 4V Capacitor Cap, 4.7Μf, 4V, 20%, X6S, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X6S Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701207 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 157AXZ035MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers