TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X6S0G225M050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X6S0G225M050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X6S0G225M050BC
Multilayer Ceramic Chip Capacitor C1005X6S0G225M050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5004-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5004-2-ND
Ceramic Capacitors 445-5004-2-ND
2.2µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5004-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5004-6-ND
Ceramic Capacitors 445-5004-6-ND
2.2µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5004-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5004-1-ND
Ceramic Capacitors 445-5004-1-ND
2.2µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±20% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic, 2.2Uf, 4V, X6S, 20%, 0402; Capacitance Tdk - 87R3316 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 2.2Uf, 4V, X6S, 20%, 0402; Capacitance Tdk
87R3316
Capacitor Ceramic, 2.2Uf, 4V, X6S, 20%, 0402; Capacitance Tdk 87R3316
CAPACITOR CERAMIC, 2.2UF, 4V, X6S, 20%, 0402; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X6S; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 2.2UF, 4V, X6S, 20%, 0402; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X6S; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 2.2Uf, 4V, X6S, 20%, 0402; Capacitance Tdk - 91R0047 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 4V, X6S, 20%, 0402; Capacitance Tdk
91R0047
Ceramic Capacitor, 2.2Uf, 4V, X6S, 20%, 0402; Capacitance Tdk 91R0047
CERAMIC CAPACITOR, 2.2UF, 4V, X6S, 20%, 0402; Capacitance:2.2µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 4V, X6S, 20%, 0402; Capacitance:2.2µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X6S; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X6S0G225M050BC 445-5004-2-ND 445-5004-6-ND 87R3316 91R0047
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 2.2Uf, 4V, X6S, 20%, 0402; Capacitance Tdk Ceramic Capacitor, 2.2Uf, 4V, X6S, 20%, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701325 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - C1206C560J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers