1.5µF ±10% 4V Ceramic Capacitor X6S 0402 (1005 Metric)
1.5µF ±10% 4V Ceramic Capacitor X6S 0402 (1005 Metric)
1.5µF ±10% 4V Ceramic Capacitor X6S 0402 (1005 Metric)
CAP CER 1.5UF 4V X6S 0402 Product overview: C1005X6S0G155K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X6S0G155K050
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 445-13874-6-ND | 445-13874-2-ND | 60-C1005X6S0G155K050BC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 1.5UF 4V Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |