TDK Corporation Multilayer Ceramic Chip Capacitor C1005X5R1V105M050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X5R1V105M050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X5R1V105M050BC
Multilayer Ceramic Chip Capacitor C1005X5R1V105M050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-9024-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9024-1-ND
Ceramic Capacitors 445-9024-1-ND
1µF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9024-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9024-6-ND
Ceramic Capacitors 445-9024-6-ND
1µF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9024-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9024-2-ND
Ceramic Capacitors 445-9024-2-ND
1µF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 35V, X5R, 20%, 0402, Full Reel; Capacitance Tdk - 07W9132 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 35V, X5R, 20%, 0402, Full Reel; Capacitance Tdk
07W9132
Ceramic Capacitor, 1Uf, 35V, X5R, 20%, 0402, Full Reel; Capacitance Tdk 07W9132
CERAMIC CAPACITOR, 1UF, 35V, X5R, 20%, 0402, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 35V, X5R, 20%, 0402, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1005X5R1V105M050BC 445-9024-1-ND 445-9024-6-ND 07W9132
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 35V, X5R, 20%, 0402, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX122M350A082-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers