TDK-Lambda Americas Inc., High Power Division Capacitor Ceramic, 1Uf, 35V, X5R, 10%, 0402, Full Reel; Capacitance Tdk C1005X5R1V105K050BC.

Description
CAPACITOR CERAMIC, 1UF, 35V, X5R, 10%, 0402, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Case Size:0402RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC, 1UF, 35V, X5R, 10%, 0402, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Case Size:0402RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 1Uf, 35V, X5R, 10%, 0402, Full Reel; Capacitance Tdk - 25AC8373 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 35V, X5R, 10%, 0402, Full Reel; Capacitance Tdk
25AC8373
Capacitor Ceramic, 1Uf, 35V, X5R, 10%, 0402, Full Reel; Capacitance Tdk 25AC8373
CAPACITOR CERAMIC, 1UF, 35V, X5R, 10%, 0402, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Case Size:0402RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 35V, X5R, 10%, 0402, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Case Size:0402RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AC8373
Product Name Capacitor Ceramic, 1Uf, 35V, X5R, 10%, 0402, Full Reel; Capacitance Tdk
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details