TDK Corporation Multilayer Ceramic Chip Capacitor C1005X5R1H104K050BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X5R1H104K050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X5R1H104K050BB
Multilayer Ceramic Chip Capacitor C1005X5R1H104K050BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427288 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427288
MLCCs - Multilayer Ceramic Capacitors 2427288
TDK C1005X5R1H104K050BB

TDK C1005X5R1H104K050BB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427287 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427287
MLCCs - Multilayer Ceramic Capacitors 2427287
TDK C1005X5R1H104K050BB

TDK C1005X5R1H104K050BB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427288P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427288P
MLCCs - Multilayer Ceramic Capacitors 2427288P
TDK C1005X5R1H104K050BB

TDK C1005X5R1H104K050BB

Supplier's Site
Singapore, Singapore
0.1UF 50V Capacitor
60-C1005X5R1H104K050BB
0.1UF 50V Capacitor 60-C1005X5R1H104K050BB
CAP CER 0.1UF 50V X5R 0402 Product overview: C1005X5R1H104K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R1H104K050 BB can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X5R 0402 Product overview: C1005X5R1H104K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R1H104K050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5942-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5942-1-ND
Ceramic Capacitors 445-5942-1-ND
0.1µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5942-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5942-6-ND
Ceramic Capacitors 445-5942-6-ND
0.1µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5942-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5942-2-ND
Ceramic Capacitors 445-5942-2-ND
0.1µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1208952-C1005X5R1H104K050BB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1208952-C1005X5R1H104K050BB
Capacitors - Ceramic Capacitors 1208952-C1005X5R1H104K050BB
Win Source Part Number: 1208952-C1005X5R1H10 4K050BB Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C1005X5R1H104K(050BB ); C1005X5R1H104K050BB. ; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: C1005X5R1H104KT000F, 445-5942-6,Q6593446, C1005X5R1H104K,445-5 942-1,445-5942-2

Win Source Part Number: 1208952-C1005X5R1H104K050BB
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): C1005X5R1H104K(050BB); C1005X5R1H104K050BB.;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: C1005X5R1H104KT000F,445-5942-6,Q6593446,C1005X5R1H104K,445-5942-1,445-5942-2

Buy Now
Ceramic Capacitors - C1005X5R1H104K050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X5R1H104K050BB
Ceramic Capacitors C1005X5R1H104K050BB
CAP CER 0.1UF 50V X5R 0402

CAP CER 0.1UF 50V X5R 0402

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 50V, X5R, 0402; Capacitance Tdk - 04X3219 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X5R, 0402; Capacitance Tdk
04X3219
Ceramic Capacitor, 0.1Uf, 50V, X5R, 0402; Capacitance Tdk 04X3219
CERAMIC CAPACITOR, 0.1UF, 50V, X5R, 0402; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X5R, 0402; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 50V, X5R, 0402, Full Reel; Capacitance Tdk - 12T1853 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X5R, 0402, Full Reel; Capacitance Tdk
12T1853
Ceramic Capacitor, 0.1Uf, 50V, X5R, 0402, Full Reel; Capacitance Tdk 12T1853
CERAMIC CAPACITOR, 0.1UF, 50V, X5R, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X5R, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X5R1H104K050BB 2427288 60-C1005X5R1H104K050BB 445-5942-1-ND 445-5942-6-ND 1208952-C1005X5R1H104K050BB C1005X5R1H104K050BB 04X3219 12T1853
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors 0.1UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 50V, X5R, 0402; Capacitance Tdk Ceramic Capacitor, 0.1Uf, 50V, X5R, 0402, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011527 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1733429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details