TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X5R1E473K050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X5R1E473K050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X5R1E473K050BA
Multilayer Ceramic Chip Capacitor C1005X5R1E473K050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C1005X5R1E473K050BA - 865426-C1005X5R1E473K050BA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1005X5R1E473K050BA
865426-C1005X5R1E473K050BA
Ceramic Capacitors - C1005X5R1E473K050BA 865426-C1005X5R1E473K050BA
Manufacturer: TDK Corporation Win Source Part Number: 865426-C1005X5R1E473 K050BA Series: C Operating Temperature Range: -55°C ~ 85°C Features: 0.047 µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-4960-6, C1005X5R1E473K, 445-4960-1, 445-4960-2, C1005X5R1E473KT000F

Manufacturer: TDK Corporation
Win Source Part Number: 865426-C1005X5R1E473K050BA
Series: C
Operating Temperature Range: -55°C ~ 85°C
Features: 0.047 µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-4960-6, C1005X5R1E473K, 445-4960-1, 445-4960-2, C1005X5R1E473KT000F

Buy Now
Ceramic Capacitors - 445-4960-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4960-6-ND
Ceramic Capacitors 445-4960-6-ND
0.047µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.047µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4960-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4960-2-ND
Ceramic Capacitors 445-4960-2-ND
0.047µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.047µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4960-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4960-1-ND
Ceramic Capacitors 445-4960-1-ND
0.047µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.047µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.047UF 25V Capacitor
60-C1005X5R1E473K050BA
0.047UF 25V Capacitor 60-C1005X5R1E473K050BA
CAP CER 0.047UF 25V X5R 0402 Product overview: C1005X5R1E473K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R1E473K050 BA can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 25V X5R 0402 Product overview: C1005X5R1E473K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R1E473K050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.047Uf 25V, X5R, 10%, 0402, Full Reel; Capacitance Tdk - 87R3297 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 25V, X5R, 10%, 0402, Full Reel; Capacitance Tdk
87R3297
Ceramic Capacitor 0.047Uf 25V, X5R, 10%, 0402, Full Reel; Capacitance Tdk 87R3297
CERAMIC CAPACITOR 0.047UF 25V, X5R, 10%, 0402, FULL REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 25V, X5R, 10%, 0402, FULL REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk - 29AJ4955 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk
29AJ4955
Cap, 0.047Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk 29AJ4955
CAP, 0.047UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.047UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X5R1E473K050BA 865426-C1005X5R1E473K050BA 445-4960-6-ND 445-4960-2-ND 60-C1005X5R1E473K050BA 87R3297 29AJ4955
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C1005X5R1E473K050BA Ceramic Capacitors Ceramic Capacitors 0.047UF 25V Capacitor Ceramic Capacitor 0.047Uf 25V, X5R, 10%, 0402, Full Reel; Capacitance Tdk Cap, 0.047Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX103M080A052 - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Carton
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details