TDK U.S.A. Corporation Ceramic Capacitors C1005X5R1E225K050BE

Description
2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175216-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175216-6-ND
Ceramic Capacitors 445-175216-6-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175216-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175216-2-ND
Ceramic Capacitors 445-175216-2-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175216-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175216-1-ND
Ceramic Capacitors 445-175216-1-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 25V Capacitor
60-C1005X5R1E225K050BE
2.2UF 25V Capacitor 60-C1005X5R1E225K050BE
CAP CER 2.2UF 25V X5R 0402 Product overview: C1005X5R1E225K050BE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R1E225K050 BE can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 25V X5R 0402 Product overview: C1005X5R1E225K050BE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R1E225K050BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 2.2Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk - 78AH1539 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk
78AH1539
Cap, 2.2Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk 78AH1539
CAP, 2.2UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C1005X5R1E225K050BE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X5R1E225K050BE
Ceramic Capacitors C1005X5R1E225K050BE
CAP CER 2.2UF 25V X5R 0402

CAP CER 2.2UF 25V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-175216-6-ND 445-175216-2-ND 60-C1005X5R1E225K050BE 78AH1539 C1005X5R1E225K050BE
Product Name Ceramic Capacitors Ceramic Capacitors 2.2UF 25V Capacitor Cap, 2.2Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers