TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor, 0.22Uf, 25V, X5R, 0402, Full Reel; Capacitance Tdk C1005X5R1E224K050BC.

Description
CERAMIC CAPACITOR, 0.22UF, 25V, X5R, 0402, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Series Name:CRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 0.22UF, 25V, X5R, 0402, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Series Name:CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.22Uf, 25V, X5R, 0402, Full Reel; Capacitance Tdk - 25AC8369 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.22Uf, 25V, X5R, 0402, Full Reel; Capacitance Tdk
25AC8369
Ceramic Capacitor, 0.22Uf, 25V, X5R, 0402, Full Reel; Capacitance Tdk 25AC8369
CERAMIC CAPACITOR, 0.22UF, 25V, X5R, 0402, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Series Name:CRoHS Compliant: Yes

CERAMIC CAPACITOR, 0.22UF, 25V, X5R, 0402, FULL REEL; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Series Name:CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AC8369
Product Name Ceramic Capacitor, 0.22Uf, 25V, X5R, 0402, Full Reel; Capacitance Tdk
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101292U075AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details