TDK C1005X5R1E105K050BE
TDK C1005X5R1E105K050BE
TDK C1005X5R1E105K050BE
1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
CAP, 1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES
CAP CER 1UF 25V X5R 0402
| RS Components, Ltd. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2427279 | 445-175215-6-ND | 445-175215-1-ND | C1005X5R1E105K050BE | 71AH3207 | C1005X5R1E105K050BE |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, 1Uf, 25V, Mlcc, 0402 Rohs Compliant Tdk | Ceramic Capacitors |
| Technology | Multilayer | Multilayer | Film Capacitors | |||
| RoHS Compliant | Yes | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition; X5R | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |