TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X5R1C684K050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X5R1C684K050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X5R1C684K050BC
Multilayer Ceramic Chip Capacitor C1005X5R1C684K050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-13831-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13831-1-ND
Ceramic Capacitors 445-13831-1-ND
0.68µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.68µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13831-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13831-6-ND
Ceramic Capacitors 445-13831-6-ND
0.68µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.68µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13831-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13831-2-ND
Ceramic Capacitors 445-13831-2-ND
0.68µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.68µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C1005X5R1C684K050BC
CAP CER 0.68UF 16V X5R 0402

CAP CER 0.68UF 16V X5R 0402

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1005X5R1C684K050BC 445-13831-1-ND 445-13831-6-ND C1005X5R1C684K050BC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Polymer - 227XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Film Capacitors - 113358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details