TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor 0.22Uf, 16V, X5R, 10%, 0402, Full Reel; Capacitance Tdk C1005X5R1C224K050BB.

Description
CERAMIC CAPACITOR 0.22UF, 16V, X5R, 10%, 0402, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.22UF, 16V, X5R, 10%, 0402, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.22Uf, 16V, X5R, 10%, 0402, Full Reel; Capacitance Tdk - 25AC8366 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 16V, X5R, 10%, 0402, Full Reel; Capacitance Tdk
25AC8366
Ceramic Capacitor 0.22Uf, 16V, X5R, 10%, 0402, Full Reel; Capacitance Tdk 25AC8366
CERAMIC CAPACITOR 0.22UF, 16V, X5R, 10%, 0402, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 16V, X5R, 10%, 0402, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AC8366
Product Name Ceramic Capacitor 0.22Uf, 16V, X5R, 10%, 0402, Full Reel; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers