General (Up to 50V)
CAP CER 0.22UF 16V X5R 0402 Product overview: C1005X5R1C224K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R1C224K050
0.22µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
0.22µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
0.22µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
CERAMIC CAPACITOR 0.22UF, 16V, X5R, 10%, 0402; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Width:0.5mm RoHS Compliant: Yes
CERAMIC CAPACITOR 0.22UF, 16V, X5R, 10%, 0402, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1005X5R1C224K050BB | 60-C1005X5R1C224K050BB | 445-4972-1-ND | 445-4972-6-ND | 90R7592 |
| Product Name | Multilayer Ceramic Chip Capacitor | 0.22UF 16V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.22Uf, 16V, X5R, 10%, 0402; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | ||||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |