TDK U.S.A. Corporation Ceramic Capacitors C1005X5R1C105M050BC

Description
1µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote
Description
1µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor, 1µF, 16V, X5R, 20%, 0402 from TDK is a multilayer ceramic chip capacitor designed for surface mount applications. It features a monolithic structure that provides superior mechanical strength and reliability. The capacitor has a capacitance tolerance of ±20% and operates effectively within a voltage range of up to 16V. It is suitable for general electronic equipment, including mobile devices, servers, and power supply circuits. The capacitor is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. Its small 0402 package size (1.02mm x 0.51mm) allows for compact circuit designs. The product is intended for use in standard applications and is not recommended for critical applications such as aerospace or medical equipment.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor, 1µF, 16V, X5R, 20%, 0402 from TDK is a multilayer ceramic chip capacitor designed for surface mount applications. It features a monolithic structure that provides superior mechanical strength and reliability. The capacitor has a capacitance tolerance of ±20% and operates effectively within a voltage range of up to 16V. It is suitable for general electronic equipment, including mobile devices, servers, and power supply circuits. The capacitor is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. Its small 0402 package size (1.02mm x 0.51mm) allows for compact circuit designs. The product is intended for use in standard applications and is not recommended for critical applications such as aerospace or medical equipment.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-4979-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4979-2-ND
Ceramic Capacitors 445-4979-2-ND
1µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 16V, X5R, 20%, 0402; Capacitance Tdk - 90R7591 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 16V, X5R, 20%, 0402; Capacitance Tdk
90R7591
Ceramic Capacitor, 1Uf, 16V, X5R, 20%, 0402; Capacitance Tdk 90R7591
CERAMIC CAPACITOR, 1UF, 16V, X5R, 20%, 0402; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 16V, X5R, 20%, 0402; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1005X5R1C105M050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X5R1C105M050BC
Ceramic Capacitors C1005X5R1C105M050BC
CAP CER 1UF 16V X5R 0402

CAP CER 1UF 16V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-4979-2-ND 90R7591 C1005X5R1C105M050BC
Product Name Ceramic Capacitors Ceramic Capacitor, 1Uf, 16V, X5R, 20%, 0402; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details