TDK U.S.A. Corporation Ceramic Capacitors C1005X5R1A474K050BB

Description
0.47µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-4989-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4989-2-ND
Ceramic Capacitors 445-4989-2-ND
0.47µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005X5R1A474K050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X5R1A474K050BB
Ceramic Capacitors C1005X5R1A474K050BB
CAP CER 0.47UF 10V X5R 0402

CAP CER 0.47UF 10V X5R 0402

Supplier's Site Datasheet
Ceramic Capacitor 0.47Uf, 10V, X5R, 10%, 0402; Capacitance Tdk - 90R7588 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 10V, X5R, 10%, 0402; Capacitance Tdk
90R7588
Ceramic Capacitor 0.47Uf, 10V, X5R, 10%, 0402; Capacitance Tdk 90R7588
CERAMIC CAPACITOR 0.47UF, 10V, X5R, 10%, 0402; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Width:0.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 10V, X5R, 10%, 0402; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-4989-2-ND C1005X5R1A474K050BB 90R7588
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.47Uf, 10V, X5R, 10%, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C133U020AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1908450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers