TDK Corporation Multilayer Ceramic Chip Capacitor C1005X5R1A225K050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X5R1A225K050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X5R1A225K050BC
Multilayer Ceramic Chip Capacitor C1005X5R1A225K050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7882824P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7882824P
MLCCs - Multilayer Ceramic Capacitors 7882824P
TDK C1005X5R1A225K050BC

TDK C1005X5R1A225K050BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7882824 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7882824
MLCCs - Multilayer Ceramic Capacitors 7882824
TDK C1005X5R1A225K050BC

TDK C1005X5R1A225K050BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9214374 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9214374
MLCCs - Multilayer Ceramic Capacitors 9214374
TDK C1005X5R1A225K050BC

TDK C1005X5R1A225K050BC

Supplier's Site
Singapore, Singapore
2.2UF 10V Capacitor
60-C1005X5R1A225K050BC
2.2UF 10V Capacitor 60-C1005X5R1A225K050BC
CAP CER 2.2UF 10V X5R 0402 Product overview: C1005X5R1A225K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R1A225K050 BC can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 10V X5R 0402 Product overview: C1005X5R1A225K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R1A225K050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-7392-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7392-6-ND
Ceramic Capacitors 445-7392-6-ND
2.2µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7392-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7392-2-ND
Ceramic Capacitors 445-7392-2-ND
2.2µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7392-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7392-1-ND
Ceramic Capacitors 445-7392-1-ND
2.2µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005X5R1A225K050BC - 914208-C1005X5R1A225K050BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1005X5R1A225K050BC
914208-C1005X5R1A225K050BC
Ceramic Capacitors - C1005X5R1A225K050BC 914208-C1005X5R1A225K050BC
Manufacturer: TDK Corporation Win Source Part Number: 914208-C1005X5R1A225 K050BC Series: C Operating Temperature Range: -55°C ~ 85°C Features: 2.2 µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: Q7620966D, C1005X5R1A225K, 445-7392-6, C1005X5R1A225KT000E, 445-7392-1, 445-7392-2

Manufacturer: TDK Corporation
Win Source Part Number: 914208-C1005X5R1A225K050BC
Series: C
Operating Temperature Range: -55°C ~ 85°C
Features: 2.2 µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: Q7620966D, C1005X5R1A225K, 445-7392-6, C1005X5R1A225KT000E, 445-7392-1, 445-7392-2

Buy Now
Multilayer Ceramic Capacitor, C Series, 2.2 F, 10%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Tdk - 05X9833 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 2.2 F, 10%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Tdk
05X9833
Multilayer Ceramic Capacitor, C Series, 2.2 F, 10%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Tdk 05X9833
Multilayer Ceramic Capacitor, C Series, 2.2 - F, - 10%, X5R, 10 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 2.2 - F, - 10%, X5R, 10 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 2.2Uf, 10V, X5R, 0402; Capacitance Tdk - 04X3212 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 10V, X5R, 0402; Capacitance Tdk
04X3212
Ceramic Capacitor, 2.2Uf, 10V, X5R, 0402; Capacitance Tdk 04X3212
CERAMIC CAPACITOR, 2.2UF, 10V, X5R, 0402; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 10V, X5R, 0402; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Μf, 10V, 10%, X5R, 0402; Capacitance Tdk - 79Y4183 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 10V, 10%, X5R, 0402; Capacitance Tdk
79Y4183
Cap, 2.2Μf, 10V, 10%, X5R, 0402; Capacitance Tdk 79Y4183
CAP, 2.2µF, 10V, 10%, X5R, 0402; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 10V, 10%, X5R, 0402; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1005X5R1A225K050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X5R1A225K050BC
Ceramic Capacitors C1005X5R1A225K050BC
CAP CER 2.2UF 10V X5R 0402

CAP CER 2.2UF 10V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X5R1A225K050BC 7882824P 7882824 60-C1005X5R1A225K050BC 445-7392-6-ND 445-7392-2-ND 914208-C1005X5R1A225K050BC 05X9833 04X3212 79Y4183 C1005X5R1A225K050BC
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 2.2UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C1005X5R1A225K050BC Multilayer Ceramic Capacitor, C Series, 2.2 F, 10%, X5R, 10 V, 0402 [1005 Metric] Rohs Compliant Tdk Ceramic Capacitor, 2.2Uf, 10V, X5R, 0402; Capacitance Tdk Cap, 2.2Μf, 10V, 10%, X5R, 0402; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C220J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details