CERAMIC CAPACITOR, 2.2UF, 10V, X5R, 10%, 0402, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 27AC3396 |
| Product Name | Ceramic Capacitor, 2.2Uf, 10V, X5R, 10%, 0402, Full Reel; Capacitance Tdk |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 2.2 microF |