TDK U.S.A. Corporation Ceramic Capacitors C1005X5R1A105K050BB

Description
1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-4114-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4114-2-ND
Ceramic Capacitors 445-4114-2-ND
1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 10V Capacitor
60-C1005X5R1A105K050BB
1UF 10V Capacitor 60-C1005X5R1A105K050BB
CAP CER 1UF 10V X5R 0402 Product overview: C1005X5R1A105K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R1A105K050 BB can be used for catalog matching and distributor lookup.

CAP CER 1UF 10V X5R 0402 Product overview: C1005X5R1A105K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R1A105K050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1005X5R1A105K050BB - 914207-C1005X5R1A105K050BB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1005X5R1A105K050BB
914207-C1005X5R1A105K050BB
Ceramic Capacitors - C1005X5R1A105K050BB 914207-C1005X5R1A105K050BB
Manufacturer: TDK Corporation Win Source Part Number: 914207-C1005X5R1A105 K050BB Series: C Operating Temperature Range: -55°C ~ 85°C Features: 1 µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-4114-2, 445-4114-1, C1005X5R1A105K, C1005X5R1A105KT000F, C1005X5R1A105KT, 445-4114-6

Manufacturer: TDK Corporation
Win Source Part Number: 914207-C1005X5R1A105K050BB
Series: C
Operating Temperature Range: -55°C ~ 85°C
Features: 1 µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-4114-2, 445-4114-1, C1005X5R1A105K, C1005X5R1A105KT000F, C1005X5R1A105KT, 445-4114-6

Buy Now Datasheet
Ceramic Capacitors - C1005X5R1A105K050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X5R1A105K050BB
Ceramic Capacitors C1005X5R1A105K050BB
CAP CER 1UF 10V X5R 0402

CAP CER 1UF 10V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-4114-2-ND 60-C1005X5R1A105K050BB 914207-C1005X5R1A105K050BB C1005X5R1A105K050BB
Product Name Ceramic Capacitors 1UF 10V Capacitor Ceramic Capacitors - C1005X5R1A105K050BB Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MOLDED RADIAL CERAMIC CAPACITORS 100V 1200PF 10% - 70186092 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details