TDK Corporation Multilayer Ceramic Chip Capacitor C1005X5R0J475K050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X5R0J475K050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X5R0J475K050BC
Multilayer Ceramic Chip Capacitor C1005X5R0J475K050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
4.7UF 6.3V Capacitor
60-C1005X5R0J475K050BC
4.7UF 6.3V Capacitor 60-C1005X5R0J475K050BC
CAP CER 4.7UF 6.3V X5R 0402 Product overview: C1005X5R0J475K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R0J475K050 BC can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 6.3V X5R 0402 Product overview: C1005X5R0J475K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R0J475K050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7882821 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7882821
MLCCs - Multilayer Ceramic Capacitors 7882821
TDK C1005X5R0J475K050BC

TDK C1005X5R0J475K050BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7882821P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7882821P
MLCCs - Multilayer Ceramic Capacitors 7882821P
TDK C1005X5R0J475K050BC

TDK C1005X5R0J475K050BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9214371 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9214371
MLCCs - Multilayer Ceramic Capacitors 9214371
TDK C1005X5R0J475K050BC

TDK C1005X5R0J475K050BC

Supplier's Site
Ceramic Capacitors - C1005X5R0J475K050BC - 914206-C1005X5R0J475K050BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1005X5R0J475K050BC
914206-C1005X5R0J475K050BC
Ceramic Capacitors - C1005X5R0J475K050BC 914206-C1005X5R0J475K050BC
Manufacturer: TDK Corporation Win Source Part Number: 914206-C1005X5R0J475 K050BC Series: C Operating Temperature Range: -55°C ~ 85°C Features: 4.7 µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-5947-2, 445-5947-1, C1005X5R0J475KTJ00F, 445-5947-6, C1005X5R0J475K, Q9531003A

Manufacturer: TDK Corporation
Win Source Part Number: 914206-C1005X5R0J475K050BC
Series: C
Operating Temperature Range: -55°C ~ 85°C
Features: 4.7 µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-5947-2, 445-5947-1, C1005X5R0J475KTJ00F, 445-5947-6, C1005X5R0J475K, Q9531003A

Buy Now
Ceramic Capacitors - 445-5947-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5947-1-ND
Ceramic Capacitors 445-5947-1-ND
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5947-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5947-6-ND
Ceramic Capacitors 445-5947-6-ND
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5947-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5947-2-ND
Ceramic Capacitors 445-5947-2-ND
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005X5R0J475K050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X5R0J475K050BC
Ceramic Capacitors C1005X5R0J475K050BC
CAP CER 4.7UF 6.3V X5R 0402

CAP CER 4.7UF 6.3V X5R 0402

Supplier's Site Datasheet
Ceramic Capacitor, 4.7Uf, 6.3V, X5R, 0402; Capacitance Tdk - 04X3211 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 6.3V, X5R, 0402; Capacitance Tdk
04X3211
Ceramic Capacitor, 4.7Uf, 6.3V, X5R, 0402; Capacitance Tdk 04X3211
CERAMIC CAPACITOR, 4.7UF, 6.3V, X5R, 0402; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 6.3V, X5R, 0402; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Tdk - 05X9830 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Tdk
05X9830
Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Tdk 05X9830
Multilayer Ceramic Capacitor, C Series, 4.7 - F, - 10%, X5R, 6.3 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 4.7 - F, - 10%, X5R, 6.3 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 6.3V, 10%, X5R, 0402; Capacitance Tdk - 79Y4179 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 6.3V, 10%, X5R, 0402; Capacitance Tdk
79Y4179
Cap, 4.7Μf, 6.3V, 10%, X5R, 0402; Capacitance Tdk 79Y4179
CAP, 4.7µF, 6.3V, 10%, X5R, 0402; Capacitance:4.7µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 6.3V, 10%, X5R, 0402; Capacitance:4.7µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X5R0J475K050BC 60-C1005X5R0J475K050BC 7882821 7882821P 914206-C1005X5R0J475K050BC 445-5947-1-ND 445-5947-6-ND C1005X5R0J475K050BC 04X3211 05X9830 79Y4179
Product Name Multilayer Ceramic Chip Capacitor 4.7UF 6.3V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - C1005X5R0J475K050BC Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 4.7Uf, 6.3V, X5R, 0402; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Tdk Cap, 4.7Μf, 6.3V, 10%, X5R, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Polymer - 227XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details