TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor 2.2Uf, 6.3V, X5R, 10%, 0402, Full Reel; Capacitance Tdk C1005X5R0J225K050BC.

Description
CERAMIC CAPACITOR 2.2UF, 6.3V, X5R, 10%, 0402, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 2.2UF, 6.3V, X5R, 10%, 0402, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 10%, 0402, Full Reel; Capacitance Tdk - 25AC8363 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 10%, 0402, Full Reel; Capacitance Tdk
25AC8363
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 10%, 0402, Full Reel; Capacitance Tdk 25AC8363
CERAMIC CAPACITOR 2.2UF, 6.3V, X5R, 10%, 0402, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2UF, 6.3V, X5R, 10%, 0402, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AC8363
Product Name Ceramic Capacitor 2.2Uf, 6.3V, X5R, 10%, 0402, Full Reel; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details