TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X5R0G225M050BB

Description
General (Up to 50V)
Request a Quote
Description
General (Up to 50V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor, 2.2µF, 4V, X5R, 20%, 0402 is a multilayer ceramic chip capacitor designed for general electronic applications. It features a capacitance of 2.2µF with a DC voltage rating of 4V and a capacitance tolerance of ±20%. The capacitor is constructed using X5R dielectric material, which provides stable capacitance over a temperature range of -55°C to +85°C. The 0402 package size (1.02mm x 0.51mm) is suitable for compact circuit designs. This component is RoHS compliant, ensuring it meets environmental regulations. It is ideal for use in mobile communication equipment, power supply circuits, and various consumer electronics. The low equivalent series resistance (ESR) contributes to its high ripple resistance and low self-heating characteristics, making it a reliable choice for engineers seeking efficient performance in their designs.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor, 2.2µF, 4V, X5R, 20%, 0402 is a multilayer ceramic chip capacitor designed for general electronic applications. It features a capacitance of 2.2µF with a DC voltage rating of 4V and a capacitance tolerance of ±20%. The capacitor is constructed using X5R dielectric material, which provides stable capacitance over a temperature range of -55°C to +85°C. The 0402 package size (1.02mm x 0.51mm) is suitable for compact circuit designs. This component is RoHS compliant, ensuring it meets environmental regulations. It is ideal for use in mobile communication equipment, power supply circuits, and various consumer electronics. The low equivalent series resistance (ESR) contributes to its high ripple resistance and low self-heating characteristics, making it a reliable choice for engineers seeking efficient performance in their designs.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X5R0G225M050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X5R0G225M050BB
Multilayer Ceramic Chip Capacitor C1005X5R0G225M050BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-3882-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3882-1-ND
Ceramic Capacitors 445-3882-1-ND
2.2µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3882-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3882-2-ND
Ceramic Capacitors 445-3882-2-ND
2.2µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3882-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3882-6-ND
Ceramic Capacitors 445-3882-6-ND
2.2µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005X5R0G225M050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X5R0G225M050BB
Ceramic Capacitors C1005X5R0G225M050BB
CAP CER 2.2UF 4V X5R 0402

CAP CER 2.2UF 4V X5R 0402

Supplier's Site Datasheet
Capacitor Ceramic, 2.2Uf, 4V, X5R, 20%, 0402; Capacitance Tdk - 87R3242 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 2.2Uf, 4V, X5R, 20%, 0402; Capacitance Tdk
87R3242
Capacitor Ceramic, 2.2Uf, 4V, X5R, 20%, 0402; Capacitance Tdk 87R3242
CAPACITOR CERAMIC, 2.2UF, 4V, X5R, 20%, 0402; Capacitance:2.2µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 2.2UF, 4V, X5R, 20%, 0402; Capacitance:2.2µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 2.2Uf, 4V, X5R, 20%, 0402; Capacitance Tdk - 91R0040 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 4V, X5R, 20%, 0402; Capacitance Tdk
91R0040
Ceramic Capacitor, 2.2Uf, 4V, X5R, 20%, 0402; Capacitance Tdk 91R0040
CERAMIC CAPACITOR, 2.2UF, 4V, X5R, 20%, 0402; Capacitance:2.2µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 4V, X5R, 20%, 0402; Capacitance:2.2µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X5R0G225M050BB 445-3882-1-ND 445-3882-6-ND C1005X5R0G225M050BB 87R3242
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 2.2Uf, 4V, X5R, 20%, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C271K1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details