TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005NP01H181J050BA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005NP01H181J050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005NP01H181J050BA
Multilayer Ceramic Chip Capacitor C1005NP01H181J050BA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-13791-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13791-1-ND
Ceramic Capacitors 445-13791-1-ND
180pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

180pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13791-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13791-2-ND
Ceramic Capacitors 445-13791-2-ND
180pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

180pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,np0,50V,180Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 52X3009 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,np0,50V,180Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
52X3009
Mlcc,0402,np0,50V,180Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk 52X3009
MLCC,0402,NP0,50V,18 0pF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,NP0,50V,180pF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C1005NP01H181J050BA 445-13791-1-ND 52X3009
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Mlcc,0402,np0,50V,180Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 157XMPL6R3MG28H - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details