TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005NP01H151J050BA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005NP01H151J050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005NP01H151J050BA
Multilayer Ceramic Chip Capacitor C1005NP01H151J050BA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-13789-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13789-2-ND
Ceramic Capacitors 445-13789-2-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13789-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13789-1-ND
Ceramic Capacitors 445-13789-1-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13789-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13789-6-ND
Ceramic Capacitors 445-13789-6-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 150Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk - 73AJ3362 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk
73AJ3362
Cap, 150Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk 73AJ3362
CAP, 150PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 150PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1005NP01H151J050BA 445-13789-2-ND 445-13789-6-ND 73AJ3362
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 150Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - M22R224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers