TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005NP01H080D050BA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005NP01H080D050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005NP01H080D050BA
Multilayer Ceramic Chip Capacitor C1005NP01H080D050BA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-13781-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13781-6-ND
Ceramic Capacitors 445-13781-6-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13781-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13781-1-ND
Ceramic Capacitors 445-13781-1-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13781-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13781-2-ND
Ceramic Capacitors 445-13781-2-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 8Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk - 29AJ4946 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk
29AJ4946
Cap, 8Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk 29AJ4946
CAP, 8PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 8PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1005NP01H080D050BA 445-13781-6-ND 445-13781-1-ND 29AJ4946
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 8Pf, 50V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1701200 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details