TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005NP01H070D050BA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005NP01H070D050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005NP01H070D050BA
Multilayer Ceramic Chip Capacitor C1005NP01H070D050BA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-13780-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13780-2-ND
Ceramic Capacitors 445-13780-2-ND
7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13780-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13780-1-ND
Ceramic Capacitors 445-13780-1-ND
7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13780-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13780-6-ND
Ceramic Capacitors 445-13780-6-ND
7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C1005NP01H070D050BA
CAP CER 7PF 50V NP0 0402

CAP CER 7PF 50V NP0 0402

Supplier's Site
Mlcc,0402,np0,50V,7Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 52X2998 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,np0,50V,7Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
52X2998
Mlcc,0402,np0,50V,7Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk 52X2998
MLCC,0402,NP0,50V,7p F,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,NP0,50V,7pF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005NP01H070D050BA 445-13780-2-ND 445-13780-6-ND C1005NP01H070D050BA 52X2998
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Mlcc,0402,np0,50V,7Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 7.00E-6 microF 7.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N560J500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitor - Multilayer - M15G101J2-FTR - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details